SNZ AS/NZS 2891.14.5

Methods of sampling and testing asphalt Part 14.5: Field density tests-Density ratio and percentage air voids of compacted asphalt

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 27 June 2014
Status: active
Page Count: 12
scope:

This Standard sets out the method for determining the density ratio and percentage air voids of in-situ compacted asphalt. It is applicable to asphalt having a nominal size not exceeding 40 mm.

Document History

SNZ AS/NZS 2891.14.5
June 27, 2014
Methods of sampling and testing asphalt Part 14.5: Field density tests-Density ratio and percentage air voids of compacted asphalt
This Standard sets out the method for determining the density ratio and percentage air voids of in-situ compacted asphalt. It is applicable to asphalt having a nominal size not exceeding 40 mm.
April 5, 1999
Methods of sampling and testing asphalt Method 14.5: Field density tests—Density ratio of compacted asphalt
This Standard sets out the method for determining the density ratio of compacted asphalt. It is applicable to asphalt having a nominal size not exceeding 40 mm.

References

Advertisement