SNZ - AS/NZS 2891.14.5

Methods of sampling and testing asphalt Method 14.5: Field density tests—Density ratio of compacted asphalt

inactive
Organization: SNZ
Publication Date: 5 April 1999
Status: inactive
Page Count: 4
scope:

This Standard sets out the method for determining the density ratio of compacted asphalt. It is applicable to asphalt having a nominal size not exceeding 40 mm.

Document History

June 27, 2014
Methods of sampling and testing asphalt Part 14.5: Field density tests-Density ratio and percentage air voids of compacted asphalt
This Standard sets out the method for determining the density ratio and percentage air voids of in-situ compacted asphalt. It is applicable to asphalt having a nominal size not exceeding 40 mm.
AS/NZS 2891.14.5
April 5, 1999
Methods of sampling and testing asphalt Method 14.5: Field density tests—Density ratio of compacted asphalt
This Standard sets out the method for determining the density ratio of compacted asphalt. It is applicable to asphalt having a nominal size not exceeding 40 mm.

References

Advertisement