SNZ AS/NZS 2891.14.1.1

Methods of sampling and testing asphalt Method 14.1.1: Field density tests-Determination of field density of compacted asphalt using a nuclear surface moisture-density gauge-Direct transmission mode

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 10 July 2013
Status: active
Page Count: 8
scope:

This Standard sets out the method for determining the field density of asphalt using a nuclear surface moisture-density gauge in the direct transmission mode of operation. The method is applicable to asphalt layers equal to or greater than 75 mm in thickness, and to asphalts having a nominal maximum size not greater than 40 mm.

Because of the variety of gauges available, this method does not detail the operation of the gauge, but refers the operator to the manufacturer's handbook.

A nuclear gauge gives an indirect measure of field density and hence requires calibration in accordance with AS 1289.5.8.4. Regular checks on the operation and the calibration of the gauge are also required.

Document History

SNZ AS/NZS 2891.14.1.1
July 10, 2013
Methods of sampling and testing asphalt Method 14.1.1: Field density tests-Determination of field density of compacted asphalt using a nuclear surface moisture-density gauge-Direct transmission mode
This Standard sets out the method for determining the field density of asphalt using a nuclear surface moisture-density gauge in the direct transmission mode of operation. The method is applicable to...
January 1, 1996
Methods of Sampling and Testing Asphalt - Method 14.1.1: Field Density Tests - Determination of Field Density of Compacted Asphalt Using a Nuclear Surface Moisture-Density Gauge - Direct Transmission Mode
A description is not available for this item.

References

Advertisement