SNZ - AS/NZS 2891. 14.1.1

Methods of Sampling and Testing Asphalt - Method 14.1.1: Field Density Tests - Determination of Field Density of Compacted Asphalt Using a Nuclear Surface Moisture-Density Gauge - Direct Transmission Mode

inactive
Organization: SNZ
Publication Date: 1 January 1996
Status: inactive
Page Count: 6

Document History

July 10, 2013
Methods of sampling and testing asphalt Method 14.1.1: Field density tests-Determination of field density of compacted asphalt using a nuclear surface moisture-density gauge-Direct transmission mode
This Standard sets out the method for determining the field density of asphalt using a nuclear surface moisture-density gauge in the direct transmission mode of operation. The method is applicable to...
AS/NZS 2891. 14.1.1
January 1, 1996
Methods of Sampling and Testing Asphalt - Method 14.1.1: Field Density Tests - Determination of Field Density of Compacted Asphalt Using a Nuclear Surface Moisture-Density Gauge - Direct Transmission Mode
A description is not available for this item.
Advertisement