CEI - EN 62196-1
Plugs, socket-outlets, vehicle connectors and vehicle inlets - Conductive charging of electric vehicles Part 1: General requirements
| Organization: | CEI |
| Publication Date: | 1 June 2014 |
| Status: | inactive |
| Page Count: | 156 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
| ICS Code (Electric road vehicles): | 43.120 |
scope:
This part of IEC 62196 is applicable to plugs, socket-outlets, connectors, inlets and cable assemblies for electric vehicles (EV), herein referred to as "accessories", intended for use in conductive charging systems which incorporate control means, with a rated operating voltage not exceeding
- 690 V a.c. 50 Hz - 60 Hz, at a rated current not exceeding 250 A,
- 1 500 V d.c. at a rated current not exceeding 400 A.
These accessories and cable assemblies are intended to be used for circuits specified in IEC 61851-1:2010 which operate at different voltages and frequencies and which may include ELV and communication signals.
The accessories covered by this standard are intended only to be used with vehicles that comply with the requirements of 7.2.3.1 of IEC 61851-1:2010.
These accessories and cable assemblies are to be used in an ambient temperature of between -30 °C and +50 °C.
NOTE In some countries, other requirements may apply.
These accessories are intended to be connected only to cables with copper or copper-alloy conductors.
The accessories covered by this standard are for use in certain modes of charging EVs. These modes are defined in IEC 61851-1:2010. These definitions and a description of the types of connection (cases A, B and C), also described in IEC 61851-1:2010, are reproduced herein as Annex A.
Document History