IEC 60999-2
Connecting devices Electrical copper conductors Safety requirements for screw-type and screwless-type clamping units Part 2: Particular requirements for clamping units for conductors above 35 mm2 up to 300 mm2 (included)
| Organization: | IEC |
| Publication Date: | 1 May 2003 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
| ICS Code (Connecting devices): | 29.120.20 |
scope:
This part of IEC 60999 applies to screw-type and screwless-type clamping units for connecting devices, either as separate entities or as integral parts of equipment, for the connection of electrical copper conductors (complying with IEC 60228), rigid stranded and/or flexible, having a cross-section above 35 mm2 and up to and including 300 mm2 and equivalent AWG/kcmil sizes with a rated voltage not exceeding 1 000 V a.c. and a frequency up to and including 1 000 Hz and 1 500 V d.c.
It applies to clamping units primarily suitable for connecting unprepared conductors.
This standard does not apply to clamping units:
− for connection by crimping or soldering;
− for non-universal clamping units defined in 3.10.2 of IEC 60999-1.
Document History