IEC 60999-2

Connecting Devices - Safety Requirements for Screw-Type and Screwless-Type Clamping Units for Electrical Copper Conductors - Part 2: Particular Requirements for Conductors from 35 mm2 up to 300 mm2

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1995
Status: inactive
Page Count: 38

Document History

May 1, 2003
Connecting devices Electrical copper conductors Safety requirements for screw-type and screwless-type clamping units Part 2: Particular requirements for clamping units for conductors above 35 mm2 up to 300 mm2 (included)
This part of IEC 60999 applies to screw-type and screwless-type clamping units for connecting devices, either as separate entities or as integral parts of equipment, for the connection of electrical...
IEC 60999-2
January 1, 1995
Connecting Devices - Safety Requirements for Screw-Type and Screwless-Type Clamping Units for Electrical Copper Conductors - Part 2: Particular Requirements for Conductors from 35 mm2 up to 300 mm2
A description is not available for this item.
Advertisement