ISO 12986-1
Carbonaceous materials used in the production of aluminium - Prebaked anodes and cathode blocks - Part 1: Determination of bending/shear strength by the three-point method
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 June 2014 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Materials for aluminium production): | 71.100.10 |
scope:
This part of ISO 12986 specifies a three-point method to determine the flexural strength of carbon and solid graphite materials at room temperature.
NOTE ISO 12986 is based on DIN 51902.
Document History
ISO 12986-1
June 15, 2014
Carbonaceous materials used in the production of aluminium - Prebaked anodes and cathode blocks - Part 1: Determination of bending/shear strength by the three-point method
This part of ISO 12986 specifies a three-point method to determine the flexural strength of carbon and solid graphite materials at room temperature.
NOTE ISO 12986 is based on DIN 51902.
May 15, 2000
Carbonaceous Materials Used in the Production of Aluminium - Prebaked Anodes and Cathode Blocks - Part 1: Determination of Bending/Shear Strength by a Three-Point Method
A description is not available for this item.