ISO 12986-1
Carbonaceous Materials Used in the Production of Aluminium - Prebaked Anodes and Cathode Blocks - Part 1: Determination of Bending/Shear Strength by a Three-Point Method
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 May 2000 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Materials for aluminium production): | 71.100.10 |
Document History
June 15, 2014
Carbonaceous materials used in the production of aluminium - Prebaked anodes and cathode blocks - Part 1: Determination of bending/shear strength by the three-point method
This part of ISO 12986 specifies a three-point method to determine the flexural strength of carbon and solid graphite materials at room temperature.
NOTE ISO 12986 is based on DIN 51902.
ISO 12986-1
May 15, 2000
Carbonaceous Materials Used in the Production of Aluminium - Prebaked Anodes and Cathode Blocks - Part 1: Determination of Bending/Shear Strength by a Three-Point Method
A description is not available for this item.