ASD-STAN - PREN 3479
Aerospace Series Steel FE-PM1802 (X5CrNiCu15-5) Consumable Electrode Remelted Solution Treated and Precipitation Hardened Plate 6 mm Less Than or Equal to a Less Than or Equal to 15 mm 1 070 MPa Less Than or Equal to Rm Less Than or Equal to 1 310 MPa
inactive
| Organization: | ASD-STAN |
| Publication Date: | 31 December 1997 |
| Status: | inactive |
| Page Count: | 5 |
Document History
March 1, 2022
Aerospace series — Steel X5CrNiCu15-5 (1.4545) — Consumable electrode remelted — Solution treated and precipitation treated — Plates — 6 mm < a ≤ 20 mm — 1 070 MPa ≤ Rm ≤ 1 220 MPa
This document specifies the requirements relating to:
Steel X5CrNiCu15-5 (1.4545)
Consumable electrode remelted
Solution treated and precipitation treated
Plates
6 mm < a ≤ 20 mm
1 070 MPa ≤ Rm...
May 31, 2000
Aerospace Series Steel FE-PM1802 (X5CrNiCu15-5) Consumable Electrode Remelted Solution Treated and Precipitation Treated Plate 6 mm Less Than or Equal to a Less Than or Equal to 20 mm 1 070 MPa Less Than or Equal to Rm Less Than or Equal to 1 220 MPa
A description is not available for this item.
PREN 3479
December 31, 1997
Aerospace Series Steel FE-PM1802 (X5CrNiCu15-5) Consumable Electrode Remelted Solution Treated and Precipitation Hardened Plate 6 mm Less Than or Equal to a Less Than or Equal to 15 mm 1 070 MPa Less Than or Equal to Rm Less Than or Equal to 1 310 MPa
A description is not available for this item.
March 1, 1988
Aerospace Series Steel FE-PM64 Solution Annealed and Precipitation Hardened Rm Greater Than or Equal to 1070 MPa Plate 6 Less Than a Less Than or Equal to 15 mm
A description is not available for this item.