ASD-STAN - PREN 3479

Aerospace Series Steel FE-PM1802 (X5CrNiCu15-5) Consumable Electrode Remelted Solution Treated and Precipitation Treated Plate 6 mm Less Than or Equal to a Less Than or Equal to 20 mm 1 070 MPa Less Than or Equal to Rm Less Than or Equal to 1 220 MPa

inactive
Organization: ASD-STAN
Publication Date: 31 May 2000
Status: inactive
Page Count: 5

Document History

March 1, 2022
Aerospace series — Steel X5CrNiCu15-5 (1.4545) — Consumable electrode remelted — Solution treated and precipitation treated — Plates — 6 mm < a ≤ 20 mm — 1 070 MPa ≤ Rm ≤ 1 220 MPa
This document specifies the requirements relating to: Steel X5CrNiCu15-5 (1.4545) Consumable electrode remelted Solution treated and precipitation treated Plates 6 mm < a ≤ 20 mm 1 070 MPa ≤ Rm...
PREN 3479
May 31, 2000
Aerospace Series Steel FE-PM1802 (X5CrNiCu15-5) Consumable Electrode Remelted Solution Treated and Precipitation Treated Plate 6 mm Less Than or Equal to a Less Than or Equal to 20 mm 1 070 MPa Less Than or Equal to Rm Less Than or Equal to 1 220 MPa
A description is not available for this item.
December 31, 1997
Aerospace Series Steel FE-PM1802 (X5CrNiCu15-5) Consumable Electrode Remelted Solution Treated and Precipitation Hardened Plate 6 mm Less Than or Equal to a Less Than or Equal to 15 mm 1 070 MPa Less Than or Equal to Rm Less Than or Equal to 1 310 MPa
A description is not available for this item.
March 1, 1988
Aerospace Series Steel FE-PM64 Solution Annealed and Precipitation Hardened Rm Greater Than or Equal to 1070 MPa Plate 6 Less Than a Less Than or Equal to 15 mm
A description is not available for this item.
Advertisement