DLA - SMD-5962-78009 REV B

MICROCIRCUIT, LINEAR, ECL, TRIPLE LINE RECEIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 21 February 1992
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 10516 Triple line receiver with common reset

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 116-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range (VEE) - - - - - - - - - - - −8.0 V dc to 0.0 V dc Input voltage range- - - - - - - - - - - - - - - −5.2 V dc to 0.0 V dc Storage temperature range- - - - - - - - - - - - −65°C to +165°C Lead temperature (soldering, 10 seconds) - - - - +300°C Junction temperature (TJ)- - - - - - - - - - - - +165°C Maximum power dissipation (PD) - - - - - - - - - 110 mW Thermal resistance, junction-to-case (θJC) - - - See MIL-M-38510, appendix C

Supply voltage range (VEE) - - - - - - - - - - - −5.46 V dc minimum to −4.94 V dc maximum Supply voltage range (VCC) - - - - - - - - - - - −0.02 V to +0.02 V or +1.98 V to +2.02 V Ambient operating temperature range (TA) - - - - −55°C to +125°C Minimum high level input voltage (VIH): TA = +25°C - - - - - - - - - - - - - - - - - - −0.780 V TA = +125°C- - - - - - - - - - - - - - - - - - −0.630 V TA = −55°C - - - - - - - - - - - - - - - - - - −0.880 V Maximum low level input voltage (VIL): TA = +25°C- - - - - - - - - - - - - - - - - - - - −1.850 V TA = +125°C - - - - - - - - - - - - - - - - - - - −1.820 V TA = −55°C- - - - - - - - - - - - - - - - - - - - −1.920 V

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

January 17, 2018
MICROCIRCUIT, LINEAR, ECL, TRIPLE LINE RECEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 19, 2004
MICROCIRCUIT, LINEAR, ECL, TRIPLE LINE RECEIVER, MONOLITHIC SILICON
A description is not available for this item.
April 25, 1997
MICROCIRCUIT, LINEAR, ECL, TRIPLE LINE RECEIVER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-78009 REV B
February 21, 1992
MICROCIRCUIT, LINEAR, ECL, TRIPLE LINE RECEIVER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
August 29, 1989
MICROCIRCUIT, LINEAR, ECL, TRIPLE LINE RECEIVER, MONOLITHIC SILICON
A description is not available for this item.
August 15, 1978
MICROCIRCUIT, LINEAR, ECL, TRIPLE LINE RECEIVER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement