DS/EN 61107
Data exchange for meter reading, tariff and load control - Direct local data exchange
inactive, Most Current
| Organization: | DS |
| Publication Date: | 14 August 1997 |
| Status: | inactive |
| Page Count: | 132 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
Specifies hardware and protocol specifications for local systems. Deals with direct local systems, in which the hand held unit is connected to one tariff device only at a time.
Document History
DS/EN 61107
August 14, 1997
Data exchange for meter reading, tariff and load control - Direct local data exchange
Specifies hardware and protocol specifications for local systems. Deals with direct local systems, in which the hand held unit is connected to one tariff device only at a time.
September 7, 1994
Data exchange for meter reading, tariff and load control - Direct local data exchange
Specifies hardware and protocol specifications for local systems. Deals with direct local systems, in which the hand held unit is connected to one tariff device only at a time.