DS/EN 61107
Data exchange for meter reading, tariff and load control - Direct local data exchange
inactive
| Organization: | DS |
| Publication Date: | 7 September 1994 |
| Status: | inactive |
| ICS Code (Electrical and electronic testing): | 19.080 |
scope:
Specifies hardware and protocol specifications for local systems. Deals with direct local systems, in which the hand held unit is connected to one tariff device only at a time.
Document History
August 14, 1997
Data exchange for meter reading, tariff and load control - Direct local data exchange
Specifies hardware and protocol specifications for local systems. Deals with direct local systems, in which the hand held unit is connected to one tariff device only at a time.
DS/EN 61107
September 7, 1994
Data exchange for meter reading, tariff and load control - Direct local data exchange
Specifies hardware and protocol specifications for local systems. Deals with direct local systems, in which the hand held unit is connected to one tariff device only at a time.