DLA - SMD-5962-89954

MICROCIRCUITS, DIGITAL, ADVANCED HIGH-SPEED CMOS, DUAL SYNCHRONOUS COUNTERS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 5 February 1993
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54HC4520 Dual synchronous counters

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line package

The Lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage range (VIN) - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage range (VOUT) - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC input diode current (IIK, for VIN < −0.5 V or VIN > VCC + 0.5 V) - - ±20 mA DC output diode current (IOK, for VOUT < −0.5 V or VOUT > VCC + 0.5 V) - ±20 mA DC output current, per output (IOUT) - - - - - - - - - - - - - - - - - - ±25 mA DC VCC or GND current (ICC, IGND) - - - - - - - - - - - - - - - - - - - ±50 mA Storage temperature range (TSTG) - - - - - - - - - - - - - - - - - - - - −65° C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - - - - - - - - - - 500 mW 3/ Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - - - - +265°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - - - - 175°C

Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - - +2 V dc to +6 V dc Case operating temperature range (TC) - - - - - - - - - - - - - - −55°C to +125°C Input voltage range (VIN) - - - - - - - - - - - - - - - - - - - - +0.0 V dc to VCC Output voltage range (VOUT) - - - - - - - - - - - - - - - - - - - +0.0 V dc to VCC Maximum low level input voltage (VIL): VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - - - - - 0.5 V dc VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - - - - - 1.35 V dc VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - - - - - 1.8 V dc Minimum high level input voltage (VIH): VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - - - - - 1.5 V dc VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - - - - - 3.15 V dc VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - - - - - 4.2 V dc Input rise and fall rate (tr, tf) maximum: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - - - - - l000 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - - - - - 500 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - - - - - 400 ns Maximum clock frequency (fmax): VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - - - - - 4 MHz VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - - - - - 20 MHz VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - - - - - 24 MHz Minimum clock pulse width (tw1): VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - - - - - 120 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - - - - - 24 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - - - - - 20 ns Minimum MR pulse with (tw2): VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - - - - - 150 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - - - - - 30 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - - - - - 26 ns Minimum setup time, enable to CP (tsu(H)): VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - - - - - 120 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - - - - - 24 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - - - - - 20 ns Minimum removal time, MR to CP (trem) - - - - - - - - - - - - - - 0 ns Minimum setup time, CP to enable (tsu(L)): VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - - - - - 120 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - - - - - 24 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - - - - - 20 ns Removal time, MR to enable (trem) - - - - - - - - - - - - - - - - 0 ns Maximum high level output current (IOH) - - - - - - - - - - - - - −5.2 mA Maximum low Level output current (IOL) - - - - - - - - - - - - - - +5.2 mA

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

March 1, 2021
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, DUAL SYNCHRONOUS COUNTER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
March 25, 2013
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, DUAL SYNCHRONOUS COUNTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 24, 2007
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, DUAL SYNCHRONOUS COUNTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89954
February 5, 1993
MICROCIRCUITS, DIGITAL, ADVANCED HIGH-SPEED CMOS, DUAL SYNCHRONOUS COUNTERS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement