ASME B96.1
Specification for Welded Aluminum-Alloy Field-Erected Storage Tanks
| Organization: | ASME |
| Publication Date: | 21 February 1973 |
| Status: | inactive |
| Page Count: | 72 |
scope:
This specification covers the design, fabrication, erection, inspection, and testing of welded aluminum- alloy, field·erected, above-ground vertical cylindrical atmospheric storage tanks of open- and closed-top construction. These tanks, while nominally called "storage" tanks, are not necessarily so limited in actual use.
Purpose.
This specification is intended to provide the chemical industry and other users with aluminum-alloy tanks of adequate safety and economical design for the containment of fluids stored or handled within the design limits of pressure and temperature (see 1.3). It does not present, nor is it concerned with establishing, a fixed series of allowable tank sizes; it is not intended to limit the size, design, alloy, or construction of other tanks not conforming to these specifications. It is intended for the convenience, reference, and mutual understanding of designers, purchasers, manufacturers, erectors, and inspectors of tanks constructed to this specification.
Document History