ASME B96.1

Specification for Welded Aluminum-Alloy Field-Erected Storage Tanks

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 1967
Status: inactive
Page Count: 72
scope:

This Specification Covers the Design, Fabrication, Erection, Inspection, And Testing of Welded Aluminium-Alloy, Field-Erected Above-Ground Vertical Cylindrical Atmospheric Storage Tanks of Open and Closed Top Construction. These Tanks While Nominally Called 'Storage" Tanks, Are Not Necessarily So Limited in Actual Use

Purpose

This Specification Is Intended to Provide the Chemical Industry and Other Users with Aluminium-Alloy Tanks of Adequate Safety and Economical Design for The Containment of Fluids Stored or Handled Within the Design Limits of Pressure and Temperature (See 1.3). It Does Not Present, Nor Is It Concerned with Establishing, A Fixed Series of Allowable Tank Sizes: It Is Not Intended to Limit the Size, Design, Alloy, Or Construction of Other Tanks Not Conforming to These Specifications. It Is Intended for The Convenience, Reference, and Mutual Understanding of Designers, Purchasers, Manufacturers, Erectors, And Inspectors of Tanks Constructed to This Specification

Document History

January 1, 1999
Welded Aluminum-Alloy Storage Tanks
General This Standard covers the design, materials, fabrication, erection, inspection, and testing requirements for welded aluminum-alloy, field-erected or shop-fabricated, aboveground, vertical,...
January 1, 1993
Welded Aluminum-Alloy Storage Tanks
A description is not available for this item.
December 28, 1989
ADDENDA TO B96.1-1989 WELDED ALUMINUM-ALLOY STORAGE TANKS
A description is not available for this item.
September 30, 1989
WELDED ALUMINUM-ALLOY STORAGE TANKS
A description is not available for this item.
January 1, 1988
ADDENDA TO B96.1-1986 WELDED ALUMINUM-ALLOY STORAGE TANKS
A description is not available for this item.
January 1, 1986
WELDED ALUMINUM-ALLOY STORAGE TANKS
A description is not available for this item.
January 1, 1981
WELDED ALUMINUM-ALLOY STORAGE TANKS
This standard covers the design, fabrication, erection, inspection, and testing of welded aluminum- alloy, field-erected or shop-assembled, aboveground, vertical, cylindrical, atmospheric storage...
February 21, 1973
Specification for Welded Aluminum-Alloy Field-Erected Storage Tanks
This specification covers the design, fabrication, erection, inspection, and testing of welded aluminum- alloy, field·erected, above-ground vertical cylindrical atmospheric storage tanks of open- and...
ASME B96.1
January 1, 1967
Specification for Welded Aluminum-Alloy Field-Erected Storage Tanks
This Specification Covers the Design, Fabrication, Erection, Inspection, And Testing of Welded Aluminium-Alloy, Field-Erected Above-Ground Vertical Cylindrical Atmospheric Storage Tanks of Open and...

References

Advertisement