BSI - BS EN 60168

Tests on Indoor and Outdoor Post Insulators of Ceramic Material or Glass for Systems with Nominal Voltages Greater Than 1 000 V

inactive
Buy Now
Organization: BSI
Publication Date: 15 June 1995
Status: inactive
Page Count: 53
ICS Code (Insulators): 29.080.10

Document History

June 15, 1995
Tests on Indoor and Outdoor Post Insulators of Ceramic Material or Glass for Systems with Nominal Voltages Greater Than 1 kV
This standard applies only to a.c. applications and not to composite and/or organic material insulators.
BS EN 60168
June 15, 1995
Tests on Indoor and Outdoor Post Insulators of Ceramic Material or Glass for Systems with Nominal Voltages Greater Than 1 000 V
A description is not available for this item.
June 15, 1995
Tests on Indoor and Outdoor Post Insulators of Ceramic Material or Glass for Systems with Nominal Voltages Greater Than 1 000 V
A description is not available for this item.

References

Advertisement