BSI - BS EN 60168
Tests on Indoor and Outdoor Post Insulators of Ceramic Material or Glass for Systems with Nominal Voltages Greater Than 1 kV
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 June 1995 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Insulators): | 29.080.10 |
scope:
This standard applies only to a.c. applications and not to composite and/or organic material insulators.
Document History
BS EN 60168
June 15, 1995
Tests on Indoor and Outdoor Post Insulators of Ceramic Material or Glass for Systems with Nominal Voltages Greater Than 1 kV
This standard applies only to a.c. applications and not to composite and/or organic material insulators.
June 15, 1995
Tests on Indoor and Outdoor Post Insulators of Ceramic Material or Glass for Systems with Nominal Voltages Greater Than 1 000 V
A description is not available for this item.
June 15, 1995
Tests on Indoor and Outdoor Post Insulators of Ceramic Material or Glass for Systems with Nominal Voltages Greater Than 1 000 V
A description is not available for this item.