NEMA - ANSI/NEMA C50.41
POLYPHASE INDUCTION MOTORS FOR POWER GENERATING STATIONS
| Organization: | NEMA |
| Publication Date: | 1 January 1982 |
| Status: | inactive |
| Page Count: | 23 |
scope:
Inclusions. The requirements in this standard apply to 60-hertz polyphase induction motors intended for use in power generating stations, including the following
(1) Frame size larger than NEMA 440
(2) Squirrel-cage type
(3) Single speed or multispeed
(4) Horizontal or vertical construction
Exclusions. Excluded from the scope of this standard are:
(1) Additional specific features that may be required for application in nuclear-fueled power gene rating stations
(2) Additional specific features required in motors for use in locations involving hazardous (classified) locations.
(3) Starting motors for reversible synchronous generator/motor units for pumped storage installations
(4) Wound-rotor motors
Document History