NEMA - ANSI C80.1

RIGID STEEL CONDUIT - ZINC COATED

inactive
Buy Now
Organization: NEMA
Publication Date: 7 March 1983
Status: inactive
Page Count: 13

Document History

January 1, 2020
Electrical Rigid Steel Conduit (ERSC)
This Standard covers the requirements for an electrical rigid steel conduit for use as a raceway for wires or cables of an electrical system. Finished conduit is produced in standard 10 ft. (3.05 m)...
January 1, 2015
Electrical Rigid Steel Conduit
This standard covers the requirements for electrical rigid steel conduit for use as a raceway for wires or cables of an electrical system. Finished conduit is produced in nominal 10 ft (3.05 m)...
August 18, 2005
Electrical Rigid Steel Conduit (ERSC)
This standard covers the requirements for electrical rigid steel conduit for use as a raceway for wires or cables of an electrical system. Finished conduit is produced in nominal 10 ft (3.05 m)...
January 1, 1994
Rigid Steel Conduit, Zinc Coated Specification for
A description is not available for this item.
January 1, 1990
Rigid Steel Conduit - Zinc Coated
A description is not available for this item.
ANSI C80.1
March 7, 1983
RIGID STEEL CONDUIT - ZINC COATED
A description is not available for this item.

References

Advertisement