NEMA - ANSI C80.1

Electrical Rigid Steel Conduit (ERSC)

inactive
Buy Now
Organization: NEMA
Publication Date: 18 August 2005
Status: inactive
Page Count: 22
scope:

This standard covers the requirements for electrical rigid steel conduit for use as a raceway for wires or cables of an electrical system. Finished conduit is produced in nominal 10 ft (3.05 m) lengths, threaded on each end with one coupling attached. It is protected on the exterior surface with a metallic zinc coating or alternate corrosion protection coating (as specified in the 13th edition of UL 6 in Clauses 5.3.3, 6.2.4, 7.8 and 7.9) and on the interior surface with a zinc or organic coating.

This standard also covers conduit couplings, elbows, nipples and conduit lengths other than 10 ft (3.05 m).

Properly assembled systems of conduit, couplings, elbows and nipples, manufactured in accordance with this standard, and other identified fittings provide for the electrical continuity required of an equipment grounding conductor.

Document History

January 1, 2020
Electrical Rigid Steel Conduit (ERSC)
This Standard covers the requirements for an electrical rigid steel conduit for use as a raceway for wires or cables of an electrical system. Finished conduit is produced in standard 10 ft. (3.05 m)...
January 1, 2015
Electrical Rigid Steel Conduit
This standard covers the requirements for electrical rigid steel conduit for use as a raceway for wires or cables of an electrical system. Finished conduit is produced in nominal 10 ft (3.05 m)...
ANSI C80.1
August 18, 2005
Electrical Rigid Steel Conduit (ERSC)
This standard covers the requirements for electrical rigid steel conduit for use as a raceway for wires or cables of an electrical system. Finished conduit is produced in nominal 10 ft (3.05 m)...
January 1, 1994
Rigid Steel Conduit, Zinc Coated Specification for
A description is not available for this item.
January 1, 1990
Rigid Steel Conduit - Zinc Coated
A description is not available for this item.
March 7, 1983
RIGID STEEL CONDUIT - ZINC COATED
A description is not available for this item.

References

Advertisement