DIN EN ISO 4032
Hexagon nuts, style 1 - Product grades A and B (ISO 4032:1999); English version of DIN EN ISO 4032
| Organization: | DIN |
| Publication Date: | 1 March 2001 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This International Standard specifies the characteristics of hexagon nuts, style 1, with threads from M1.6 up to including M64, with product grade A for threads d < M16 and product grade B for threads d > M16.
If, in special cases, specifications other than those listed in this International Standard are required, they should be selected from existing International Standards, for example ISO 724, ISO 898-2, ISO 965-1, ISO 3506-2 and ISO 4759-1.
NOTE For hexagon nuts style 2, see ISO 4033.
Document History