ASTM A455

Standard Specification for PRESSURE VESSEL PLATES, CARBON STEEL, HIGH STRENGTH MANGANESE

inactive
Buy Now
Organization: ASTM
Publication Date: 27 June 1974
Status: inactive
Page Count: 2
ICS Code (Steels for pressure purposes): 77.140.30
scope:

This specification2 covers high-tensile strength carbon-manganese steel plates intended for welded pressure vessels.

This material is produced in two types. Type I may be made to a semi-killed or capped deoxidation practice, while Type II is provided to allow the plate manufacture the option of furnishing a silicon killed steel. Either type may be supplied by the producer at his option.

The maximum thickness of plates furnished under this specification shall be % in. (19 mm).

NOTE-The values stated in U.S. customary units are to be regarded as the standard.

2 For ASME Boiler and Pressure Vessel Code applications see related Specification SA 455 in Section II of that Code.

Document History

November 1, 2012
Standard Specification for Pressure Vessel Plates, Carbon Steel, High-Strength Manganese
This specification2 covers high-tensile strength carbonmanganese steel plates intended for welded pressure vessels. This steel is usually made to a semi-killed or capped deoxidation practice;...
November 1, 2012
Standard Specification for Pressure Vessel Plates, Carbon Steel, High-Strength Manganese
This specification2 covers high-tensile strength carbon-manganese steel plates intended for welded pressure vessels. This steel is usually made to a semi-killed or capped deoxidation practice;...
November 1, 2012
Standard Specification for Pressure Vessel Plates, Carbon Steel, High-Strength Manganese
This specification2 covers high-tensile strength carbonmanganese steel plates intended for welded pressure vessels. This steel is usually made to a semi-killed or capped deoxidation practice;...
May 1, 2012
Standard Specification for Pressure Vessel Plates, Carbon Steel, High-Strength Manganese
This specification2 covers high-tensile strength carbonmanganese steel plates intended for welded pressure vessels. This steel is usually made to a semi-killed or capped deoxidation practice;...
September 10, 2003
Standard Specification for Pressure Vessel Plates, Carbon Steel, High-Strength Manganese
This specification2 covers high-tensile strength carbonmanganese steel plates intended for welded pressure vessels. This steel is usually made to a semi-killed or capped deoxidation practice;...
September 10, 2003
Standard Specification for Pressure Vessel Plates, Carbon Steel, High-Strength Manganese
This specification(footnote 2)covers high-tensile strength carbon-manganese steel plates intended for welded pressure vessels. This steel is usually made to a semi-killed or capped deoxidation...
September 10, 2001
Standard Specification for Pressure Vessel Plates, Carbon Steel, High-Strength Manganese
1. Scope 1.1 This specification covers high-tensile strength carbon-manganese steel plates intended for welded pressure vessels. 1.2 This material is usually made to a semi-killed or capped...
December 28, 1990
Standard Specification for Pressure Vessel Plates, Carbon Steel, High-Strength Manganese
1. Scope 1.1 This specification covers high-tensile strength carbonmanganese steel plates intended for welded pressure vessels. 1.2 This material is usually made to a semi-killed or capped...
December 28, 1990
Standard Specification for Pressure Vessel Plates, Carbon Steel, High-Strength Manganese
1. Scope 1.1 This specification covers high-tensile strength carbon-manganese steel plates intended for welded pressure vessels. 1.2 This material is usually made to a semi-killed or capped...
January 1, 1990
Standard Specification for Pressure Vessel Plates, Carbon Steel, High-Strength Manganese
This specification2 covers high-tensile strength carbon-manganese steel plates intended for welded pressure vessels. This material is usually made to a semi-killed or capped deoxidation practice....
July 30, 1982
Standard Specification for PRESSURE VESSEL PLATES, CARBON STEEL, HIGH STRENGTH MANGANESE
This specification2 covers high-tensile strength carbon-manganese steel plates intended for welded pressure vessels. This material is usually made to a semi-killed or capped deoxidation practice....
July 30, 1982
STANDARD SPECIFICATION FOR PRESSURE VESSEL PLATES, CARBON STEEL, HIGH-STRENGTH MANGANESE (R 1987)
A description is not available for this item.
ASTM A455
June 27, 1974
Standard Specification for PRESSURE VESSEL PLATES, CARBON STEEL, HIGH STRENGTH MANGANESE
This specification2 covers high-tensile strength carbon-manganese steel plates intended for welded pressure vessels. This material is produced in two types. Type I may be made to a semi-killed or...

References

Advertisement