DS 469

Heating systems with water as heat conducting fluid

inactive
Organization: DS
Publication Date: 29 November 1990
Status: inactive
Page Count: 62
ICS Code (Central heating systems): 91.140.10
scope:

This standard specifies requirements for heating systems with water as the heating medium for heating supply to rooms, building and related systems. The water temperature to be applied is max. degrees 120 C. The standard applies for heating disstribution systems in buildings and heat production systems are not included. The standard does not comprise fire technical requirements.

Document History

February 6, 2013
Heating and cooling systems in buildings
This standard specifies requirements for heating and cooling systems. The requirements are intended to give a technical correct quality level, with the required thermal indoor climate maintained with...
October 4, 2007
Heating systems with water as the heating medium - Conditions for the dimensioning and energy performance
In DS 469:1991 chapter 1.2 scope is replaced by the following: This standard specifies heating systems, with water as the heating medium, which has the purpose to supply rooms and buildings with...
November 13, 2002
Heating systems with water as the heating medium - Dimensioning and regulating of heating surfaces - Energy efficient pumps
This standard specifies requirements for heating systems with water as the heating medium for heating supply to rooms, building and related systems. The water temperature to be applied is max....
DS 469
November 29, 1990
Heating systems with water as heat conducting fluid
This standard specifies requirements for heating systems with water as the heating medium for heating supply to rooms, building and related systems. The water temperature to be applied is max....
Heating- and cooling systems in buildings
This standard specifies requirements for heating and cooling systems. The requirements are intended to give a technical correct quality level, with the required thermal indoor climate maintained with...
Advertisement