FORD - WSB-M15P35-A2

PERFORMANCE REQUIREMENTS, THERMOPLASTIC POSITIVE LOCKING TRIM FASTENER, TYPE II ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 19 August 2002
Status: inactive
Page Count: 5
scope:

1.SCOPE

These specifications define the physical property and performance requirements for polyolefin based positive locking fasteners.

Document History

October 31, 2013
PERFORMANCE REQUIREMENTS, THERMOPLASTIC POSITIVE LOCKING TRIM FASTENER, TYPE II ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the physical property and performance requirements for polyolefin based positive locking fasteners. Type I Pop-in/Slide-in mushroom stem fastener fitting into a hole or...
WSB-M15P35-A2
August 19, 2002
PERFORMANCE REQUIREMENTS, THERMOPLASTIC POSITIVE LOCKING TRIM FASTENER, TYPE II ***TO BE USED WITH FORD WSS-M99P1111-A***
1.SCOPE These specifications define the physical property and performance requirements for polyolefin based positive locking fasteners.
September 11, 1990
PERFORMANCE REQUIREMENTS, THERMOPLASTIC POSITIVE LOCKING TRIM FASTENER, TYPE II
1. SCOPE This specification defines the physical property and performance requirements for polyolefin based positive locking fasteners. Type I Pop-in/Slide-in mushroom stem fastener attached using...

References

Advertisement