FORD - WSB-M15P35-A2

PERFORMANCE REQUIREMENTS, THERMOPLASTIC POSITIVE LOCKING TRIM FASTENER, TYPE II

inactive
Organization: FORD
Publication Date: 11 September 1990
Status: inactive
Page Count: 5
scope:

1. SCOPE

This specification defines the physical property and performance requirements for polyolefin based positive locking fasteners. Type I Pop-in/Slide-in mushroom stem fastener attached using hole or slot. Type II Rigid back mushroom stem fastener attached by rivet or screw. Type III Acrylic foam backed mushroom stem fastener pressure sensitive attachment. Type IV Plain back mushroom stem fastener attached by stapling, sewing, ultrasonic welding or thermoneumatic welding.

Document History

October 31, 2013
PERFORMANCE REQUIREMENTS, THERMOPLASTIC POSITIVE LOCKING TRIM FASTENER, TYPE II ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the physical property and performance requirements for polyolefin based positive locking fasteners. Type I Pop-in/Slide-in mushroom stem fastener fitting into a hole or...
August 19, 2002
PERFORMANCE REQUIREMENTS, THERMOPLASTIC POSITIVE LOCKING TRIM FASTENER, TYPE II ***TO BE USED WITH FORD WSS-M99P1111-A***
1.SCOPE These specifications define the physical property and performance requirements for polyolefin based positive locking fasteners.
WSB-M15P35-A2
September 11, 1990
PERFORMANCE REQUIREMENTS, THERMOPLASTIC POSITIVE LOCKING TRIM FASTENER, TYPE II
1. SCOPE This specification defines the physical property and performance requirements for polyolefin based positive locking fasteners. Type I Pop-in/Slide-in mushroom stem fastener attached using...

References

Advertisement