DIN 988
Shim rings and supporting rings
| Organization: | DIN |
| Publication Date: | 1 March 1990 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Washers, locking elements): | 21.060.30 |
scope:
Scope and field of application
Shim rings are designed to prevent machine components from moving axially. The preferred application of these rings is to compensate for the play of such components where secured by circlips as specified in DIN471 and DIN472, DIN 983 and DIN 984 or lock washers as specified in DIN 6799. Shim rings may only be used where the contact faces are smooth. They shall lot suffer any deformation when used with components that have rounded edges (shaft collars, stepped holes).
Supporting rings are intended for use with circlips or lock washers to ensure that do not deform when subjected to excessive 3xial forces as may be expected where the edges of machine components are rounded or chamfered.
Supporting rings may be used in combination with shim rings.
Document History