DIN 472

Retaining rings for bores - Normal type and heavy type

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2017
Status: active
Page Count: 21
ICS Code (Rings, bushes, sleeves, collars): 21.060.60
scope:

This standard specifies requirements for retaining rings for bores and lays down design details for the grooves into which such rings are fitted.

NOTE Retaining rings are used to hold components or assemblies (e.g. rolling bearings) in bores and are suitable for the transmission of axial forces.

Document History

DIN 472
June 1, 2017
Retaining rings for bores - Normal type and heavy type
This standard specifies requirements for retaining rings for bores and lays down design details for the grooves into which such rings are fitted. NOTE Retaining rings are used to hold components or...
October 1, 2011
Retaining rings for bores - Normal type and heavy type
This standard specifies requirements for retaining rings for bores and lays down design details for the grooves into which such rings are fitted. NOTE Retaining rings are used to hold components or...
September 1, 1981
Circlips (retaining rings) for bores; Normal type and heavy type
Concept Circlips within the meaning of this standard are retaining rings for holding structural components (e.g. rolling bearings) in bores. They are given an eccentric shape, are fitted with spring...

References

Advertisement