DIN 472
Circlips (retaining rings) for bores; Normal type and heavy type
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 1981 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Rings, bushes, sleeves, collars): | 21.060.60 |
scope:
Concept
Circlips within the meaning of this standard are retaining rings for holding structural components (e.g. rolling bearings) in bores. They are given an eccentric shape, are fitted with spring retention in grooves and are suitable for the transmission of axial forces (see in this respect clause 7).
Document History
June 1, 2017
Retaining rings for bores - Normal type and heavy type
This standard specifies requirements for retaining rings for bores and lays down design details for the grooves into which such rings are fitted.
NOTE Retaining rings are used to hold components or...
October 1, 2011
Retaining rings for bores - Normal type and heavy type
This standard specifies requirements for retaining rings for bores and lays down design details for the grooves into which such rings are fitted.
NOTE Retaining rings are used to hold components or...
DIN 472
September 1, 1981
Circlips (retaining rings) for bores; Normal type and heavy type
Concept
Circlips within the meaning of this standard are retaining rings for holding structural components (e.g. rolling bearings) in bores. They are given an eccentric shape, are fitted with spring...