DIN 472
Retaining rings for bores - Normal type and heavy type
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 October 2011 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Rings, bushes, sleeves, collars): | 21.060.60 |
scope:
This standard specifies requirements for retaining rings for bores and lays down design details for the grooves into which such rings are fitted.
NOTE Retaining rings are used to hold components or assemblies (e.g. rolling bearings) in bores and are suitable for the transmission of axial forces.
Document History
June 1, 2017
Retaining rings for bores - Normal type and heavy type
This standard specifies requirements for retaining rings for bores and lays down design details for the grooves into which such rings are fitted.
NOTE Retaining rings are used to hold components or...
DIN 472
October 1, 2011
Retaining rings for bores - Normal type and heavy type
This standard specifies requirements for retaining rings for bores and lays down design details for the grooves into which such rings are fitted.
NOTE Retaining rings are used to hold components or...
September 1, 1981
Circlips (retaining rings) for bores; Normal type and heavy type
Concept
Circlips within the meaning of this standard are retaining rings for holding structural components (e.g. rolling bearings) in bores. They are given an eccentric shape, are fitted with spring...