DS/IEC 332-2

Tests on electric cables under fire conditions - Part 2: Test on a single small vertical insulated copper wire or cable

inactive, Most Current
Organization: DS
Publication Date: 10 February 1992
Status: inactive
ICS Code (Cables): 29.060.20
scope:

Specifies a method of testing a small insulating wire under fire conditions when the method specified in IEC 332-1 is not suitable because some small conductors may melt during the application of the flame.

Document History

DS/IEC 332-2
February 10, 1992
Tests on electric cables under fire conditions - Part 2: Test on a single small vertical insulated copper wire or cable
Specifies a method of testing a small insulating wire under fire conditions when the method specified in IEC 332-1 is not suitable because some small conductors may melt during the application of the...

References

Advertisement