DS/EN 60332-2-2

Tests on electric and optical fibre cables under fire conditions -- Part 2-2: Test for vertical flame propagation for a single small insulated wire or cable - Procedure for diffusion flame

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 December 2004
Status: active
Page Count: 22
ICS Code (Cables): 29.060.20
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
scope:

Specifies the procedure for testing the resistance to vertical flame propagation for a single small vertical electrical insulated conductor or cable, or optical cable, under fire conditions. The apparatus is given in EN 60332-2-1. This standard gives the procedure for testing small optical fibre cables or a small insulated conductor or cable when the method specified in EN 60332-1-2 is not suitable because some small optical fibre cables may break or small conductors may melt during the applicat

Document History

DS/EN 60332-2-2
December 3, 2004
Tests on electric and optical fibre cables under fire conditions -- Part 2-2: Test for vertical flame propagation for a single small insulated wire or cable - Procedure for diffusion flame
Specifies the procedure for testing the resistance to vertical flame propagation for a single small vertical electrical insulated conductor or cable, or optical cable, under fire conditions. The...

References

Advertisement