DS/EN 50265-2-2

Common test methods for cables under fire conditions - Test for resistance to vertical flame propagation for a single insulated conductor or cable -- Part 2-2: Procedures - Diffusion flame

inactive, Most Current
Organization: DS
Publication Date: 1 October 1998
Status: inactive
Page Count: 14
ICS Code (Cables): 29.060.20
scope:

This standard specifies a method of testing a small insulated wire under fire conditions when the method specified in IEC Publication 332-1 is not suitable because some small conductors may melt during the application of the flame - The range of application recommended is for solid copper conductors from 0.4 mm to 0.8 mm diameter and for stranded conductors from 0.1 mm2 to 0.5 mm 2 cross-section - This standard includes the requirement for compliance - Note: The use of insulated wire which comp

Document History

DS/EN 50265-2-2
October 1, 1998
Common test methods for cables under fire conditions - Test for resistance to vertical flame propagation for a single insulated conductor or cable -- Part 2-2: Procedures - Diffusion flame
This standard specifies a method of testing a small insulated wire under fire conditions when the method specified in IEC Publication 332-1 is not suitable because some small conductors may melt...

References

Advertisement