DIN EN ISO 3380

Leather - Physical and mechanical tests - Determination of shrinkage temperature up to 100 °C (ISO 3380:2002)

inactive
Buy Now
Organization: DIN
Publication Date: 1 October 2003
Status: inactive
Page Count: 8
ICS Code (Leather and furs): 59.140.30

Document History

December 1, 2015
Leather - Physical and mechanical tests - Determination of shrinkage temperature up to 100 °C (ISO 3380:2015)
This International Standard specifies a method for determination of the shrinkage temperature of leather up to 100 °C. It is applicable to all leathers.
DIN EN ISO 3380
October 1, 2003
Leather - Physical and mechanical tests - Determination of shrinkage temperature up to 100 °C (ISO 3380:2002)
A description is not available for this item.
Advertisement