DIN EN ISO 3380
Leather - Physical and mechanical tests - Determination of shrinkage temperature up to 100 °C (ISO 3380:2015)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2015 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This International Standard specifies a method for determination of the shrinkage temperature of leather up to 100 °C. It is applicable to all leathers.
Document History
DIN EN ISO 3380
December 1, 2015
Leather - Physical and mechanical tests - Determination of shrinkage temperature up to 100 °C (ISO 3380:2015)
This International Standard specifies a method for determination of the shrinkage temperature of leather up to 100 °C. It is applicable to all leathers.
October 1, 2003
Leather - Physical and mechanical tests - Determination of shrinkage temperature up to 100 °C (ISO 3380:2002)
A description is not available for this item.