DS/EN 301080 V1.2.1
Fixed Radio Systems; Point-to-multipoint equipment; Frequency Division Multiple Access (FDMA); Point-to-multipoint digital radio systems in frequency bands inthe range 3 GHzto11GHz
| Organization: | DS |
| Publication Date: | 15 November 2000 |
| Status: | active |
| ICS Code (Transmission systems): | 33.040.20 |
scope:
The present document specifies the minimum requirements for system parameters of Frequency Division Multiple Access (FDMA) Point-to-Multipoint (P-MP) radio systems in the terrestrial Fixed Service (FS) operating in the bands 3 GHz to 11 GHz. The system will provide access to both public and private networks (Public Switched Telephone Network (PSTN), Public Data Network (PDN), etc.) by means of the various standardized network interfaces (e.g. 2-wire loop, Integrated Services Digital Network (ISDN) and 2 Mbit/s). The system may be applied to build access networks by means of a multi cellular architecture, covering urban, suburban, and regional areas.
Document History