DS/EN 301080 V1.3.1

Fixed Radio Systems; Point-to-multipoint equipment; Frequency Division Multiple Access (FDMA); Point-to-multipoint digital radio systems in frequency bands in the range 3 GHz to 11 GHz

active, Most Current
Organization: DS
Publication Date: 12 May 2004
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document specifies the minimum requirements for system parameters of Frequency Division Multiple Access (FDMA) Point-to-Multipoint (P-MP) radio systems in the terrestrial Fixed Service (FS) operating in the bands 3 GHz to 11 GHz. The system will provide access to both public and private networks (Public Switched Telephone Network (PSTN), Public Data Network (PDN), etc.) by means of the various standardized network interfaces (e.g. 2-wire loop, Integrated Services Digital Network (ISDN) and 2 Mbit/s). The system may be applied to build access networks by means of a multi cellular architecture, covering urban, suburban, and regional areas.

Document History

DS/EN 301080 V1.3.1
May 12, 2004
Fixed Radio Systems; Point-to-multipoint equipment; Frequency Division Multiple Access (FDMA); Point-to-multipoint digital radio systems in frequency bands in the range 3 GHz to 11 GHz
The present document specifies the minimum requirements for system parameters of Frequency Division Multiple Access (FDMA) Point-to-Multipoint (P-MP) radio systems in the terrestrial Fixed Service...
November 15, 2000
Fixed Radio Systems; Point-to-multipoint equipment; Frequency Division Multiple Access (FDMA); Point-to-multipoint digital radio systems in frequency bands inthe range 3 GHzto11GHz
The present document specifies the minimum requirements for system parameters of Frequency Division Multiple Access (FDMA) Point-to-Multipoint (P-MP) radio systems in the terrestrial Fixed Service...
July 8, 1999
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Frequency Division Multiple Access (FDMA); Point-to-multipoint DRRS in the bands allocated to the fixed service in the range from 3 GHz to 11 GHz
The present document specifies the minimum requirements for system parameters of Frequency Division Multiple Access (FDMA) Point-to-Multipoint (P-MP) radio systems in the terrestrial Fixed Service...
Advertisement