ISO 2533

Standard atmosphere ADDENDUM 1 : Hypsometrical tables

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 February 1985
Status: active
Page Count: 82
ICS Code (Test conditions and procedures in general): 19.020
ICS Code (Metrology and measurement in general): 17.020
ICS Code (Geology. Meteorology. Hydrology): 07.060
ICS Code (Aircraft and space vehicles in general): 49.020

Document History

November 1, 1997
Standard Atmosphere ADDENDUM 2: Extension to - 5000 m and Standard atmosphere as a function of altitude in feet
SCOPE AND FIELD OF APPLICATION This International Standard specifies the characteristics of an ISO Standard Atmosphere and is intended for use in calculations and design of flying vehicles, to...
ISO 2533
February 15, 1985
Standard atmosphere ADDENDUM 1 : Hypsometrical tables
A description is not available for this item.
May 15, 1975
Standard Atmosphere (Identical with the ICAO and WMO Standard Atmospheres from - 2 to 32 km)
SCOPE AND FIELD OF APPLICATION This International Standard specifies the characteristics of ISO Standard atmosphere and is intended for use in calculations and design of flying vehicles, top present...
Advertisement