ISO 2533

Standard Atmosphere (Identical with the ICAO and WMO Standard Atmospheres from - 2 to 32 km)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 May 1975
Status: active
Page Count: 114
ICS Code (Test conditions and procedures in general): 19.020
ICS Code (Metrology and measurement in general): 17.020
ICS Code (Geology. Meteorology. Hydrology): 07.060
ICS Code (Aircraft and space vehicles in general): 49.020
scope:

SCOPE AND FIELD OF APPLICATION

This International Standard specifies the characteristics of ISO Standard atmosphere and is intended for use in calculations and design of flying vehicles, top present the test results of flying vehicles and their components under identical conditions, and to allow unification in the field of development and calibration of instruments. Its use is also recommended in the processing of data from geophysical and meteorological observations

Document History

November 1, 1997
Standard Atmosphere ADDENDUM 2: Extension to - 5000 m and Standard atmosphere as a function of altitude in feet
SCOPE AND FIELD OF APPLICATION This International Standard specifies the characteristics of an ISO Standard Atmosphere and is intended for use in calculations and design of flying vehicles, to...
February 15, 1985
Standard atmosphere ADDENDUM 1 : Hypsometrical tables
A description is not available for this item.
ISO 2533
May 15, 1975
Standard Atmosphere (Identical with the ICAO and WMO Standard Atmospheres from - 2 to 32 km)
SCOPE AND FIELD OF APPLICATION This International Standard specifies the characteristics of ISO Standard atmosphere and is intended for use in calculations and design of flying vehicles, top present...

References

Advertisement