FORD - ESB-M28G13-A

GLASS, SAFETY - LAMINATED FLOAT 1/4 IN (6.4 MM) NOMINAL THICKNESS - 0.060 IN (1.52 MM) POLYVINYL BUTYRAL LAMINATE HEAT ABSORBING

inactive
Organization: FORD
Publication Date: 19 February 1988
Status: inactive
Page Count: 3

Document History

August 30, 2006
GLASS, SAFETY - LAMINATED FLOAT 1/4 IN (6.4 MM) NOMINAL THICKNESS - 0.060 IN (1.52 MM) POLYVINYL BUTYRAL LAMINATE HEAT ABSORBING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a grade of laminated float glass with a decorative insert which will meet test requirements as described in American National Standards Institute Safety...
ESB-M28G13-A
February 19, 1988
GLASS, SAFETY - LAMINATED FLOAT 1/4 IN (6.4 MM) NOMINAL THICKNESS - 0.060 IN (1.52 MM) POLYVINYL BUTYRAL LAMINATE HEAT ABSORBING
A description is not available for this item.
February 19, 1988
GLASS, SAFETY - LAMINATED FLOAT 1/4 IN (6.4 MM) NOMINAL THICKNESS - 0.060 IN (1.52 MM) POLYVINYL BUTYRAL LAMINATE HEAT ABSORBING
1. SCOPE The material defined by this specification is a grade of laminated float glass with a decorative insert which will meet test requirements as described in American National Standards...
January 1, 1988
GLASS, SAFETY - LAMINATED FLOAT, 1/4 IN (6.4 MM) NOMINAL THICKNESS - 0.060 IN (1.52 MM) POLYVINYL BUTYRAL, LAMINATE HEAT ABSORBING
A description is not available for this item.

References

Advertisement