FORD ESB-M28G13-A

GLASS, SAFETY - LAMINATED FLOAT 1/4 IN (6.4 MM) NOMINAL THICKNESS - 0.060 IN (1.52 MM) POLYVINYL BUTYRAL LAMINATE HEAT ABSORBING

inactive
Buy Now
Organization: FORD
Publication Date: 19 February 1988
Status: inactive
Page Count: 3
scope:

1. SCOPE

The material defined by this specification is a grade of laminated float glass with a decorative insert which will meet test requirements as described in American National Standards Institute Safety Code: ANSI Standard Z26.1, 1977, January 26, 1977, as supplemented by Z26.1a, July 3, 1980, and incorporated by reference in FMVSS 205, February 23, 1984.

Document History

August 30, 2006
GLASS, SAFETY - LAMINATED FLOAT 1/4 IN (6.4 MM) NOMINAL THICKNESS - 0.060 IN (1.52 MM) POLYVINYL BUTYRAL LAMINATE HEAT ABSORBING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a grade of laminated float glass with a decorative insert which will meet test requirements as described in American National Standards Institute Safety...
February 19, 1988
GLASS, SAFETY - LAMINATED FLOAT 1/4 IN (6.4 MM) NOMINAL THICKNESS - 0.060 IN (1.52 MM) POLYVINYL BUTYRAL LAMINATE HEAT ABSORBING
A description is not available for this item.
FORD ESB-M28G13-A
February 19, 1988
GLASS, SAFETY - LAMINATED FLOAT 1/4 IN (6.4 MM) NOMINAL THICKNESS - 0.060 IN (1.52 MM) POLYVINYL BUTYRAL LAMINATE HEAT ABSORBING
1. SCOPE The material defined by this specification is a grade of laminated float glass with a decorative insert which will meet test requirements as described in American National Standards...
January 1, 1988
GLASS, SAFETY - LAMINATED FLOAT, 1/4 IN (6.4 MM) NOMINAL THICKNESS - 0.060 IN (1.52 MM) POLYVINYL BUTYRAL, LAMINATE HEAT ABSORBING
A description is not available for this item.

References

Advertisement