MODUK - DEF STAN 93-108
Polyethylene Terephthalate, Chopped Fibre, Type QX
| Organization: | MODUK |
| Publication Date: | 10 May 2002 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This standard specifies requirements for Polyethylene terephthalate, chopped fibre, Type QX for use in explosives.
The designation "Type QX" indicates that the material is suitable for certain applications where a high degree of compatibility with explosives is a requirement. However, compatibility with all explosives in all environments has not been established and Design Authorities should seek advice on particular applications. Further information may be obtained from Defence Standard 13-102; Testing of Materials which are Required to be Compatible with Explosives.
Document History