MODUK - DEF STAN 13-102

Testing of Materials Which Are Required to Be Compatible with Explosives

active, Most Current
Buy Now
Organization: MODUK
Publication Date: 1 October 2004
Status: active
Page Count: 10
scope:

This Defence Standard defines requirements and procedures to be adopted when materials are used in proximity to, or in contact with explosives.

It is concerned with the possible deleterious effects of materials upon explosives thereby impairing safety, reliability or service life.

It is not concerned with the possible deleterious effects of explosives upon the materials, however this should be assessed separately

Document History

DEF STAN 13-102
October 1, 2004
Testing of Materials Which Are Required to Be Compatible with Explosives
This Defence Standard defines requirements and procedures to be adopted when materials are used in proximity to, or in contact with explosives. It is concerned with the possible deleterious effects...
January 1, 1996
Testing of Materials Which Are Required to Be Compatible with Explosives
This Defence Standard defines requirements and procedures to be adopted when materials are used in proximity to, or in contact with explosives. It is concerned with the possible deleterious effects...
July 20, 1984
Testing of Materials Which Are Required to Be Compatible with Explosives
This Defence Standard defines the procedure to be adopted when metallic and non-metallic materials are used in proximity to or in contact with explosives. It is concerned with the possible...

References

Advertisement