AIA/NAS - NASM21076
Nut, Self-Locking, Plate, Two Lug, Floating, Reduced Rivet Spacing, Low Height, CRES, 125 KSI Ftu, 450 Degrees F and 800 Degrees F
inactive
Buy Now
| Organization: | AIA/NAS |
| Publication Date: | 31 January 2001 |
| Status: | inactive |
| Page Count: | 2 |
Document History
January 30, 2015
NUT, SELF-LOCKING, PLATE, TWO LUG, FLOATING, REDUCED RIVET SPACING, LOW HEIGHT, CRES, 125 KSI Ftu, 450 °F AND 800 °F
A description is not available for this item.
September 28, 2012
NUT, SELF-LOCKING, PLATE, TWO LUG, FLOATING, REDUCED RIVET SPACING, LOW HEIGHT, CRES, 125 KSI Ftu, 450 °F AND 800 °F
A description is not available for this item.
July 1, 2003
Nut, Self-Locking, Plate, Two Lug, Floating, Reduced Rivet Spacing, Low Height, CRES, 125 KSI Ftu, 450 Degrees F and 800 Degrees F
A description is not available for this item.
NASM21076
January 31, 2001
Nut, Self-Locking, Plate, Two Lug, Floating, Reduced Rivet Spacing, Low Height, CRES, 125 KSI Ftu, 450 Degrees F and 800 Degrees F
A description is not available for this item.
November 1, 1999
Nut, Self-Locking, Plate, Two Lug, Floating, Reduced Rivet Spacing, Low Height, CRES, 125 KSI Ftu, 450 Degrees F and 800 Degrees F
A description is not available for this item.