AIA/NAS - NASM21076

Nut, Self-Locking, Plate, Two Lug, Floating, Reduced Rivet Spacing, Low Height, CRES, 125 KSI Ftu, 450 Degrees F and 800 Degrees F

inactive
Organization: AIA/NAS
Publication Date: 1 November 1999
Status: inactive
Page Count: 3

Document History

January 30, 2015
NUT, SELF-LOCKING, PLATE, TWO LUG, FLOATING, REDUCED RIVET SPACING, LOW HEIGHT, CRES, 125 KSI Ftu, 450 °F AND 800 °F
A description is not available for this item.
September 28, 2012
NUT, SELF-LOCKING, PLATE, TWO LUG, FLOATING, REDUCED RIVET SPACING, LOW HEIGHT, CRES, 125 KSI Ftu, 450 °F AND 800 °F
A description is not available for this item.
July 1, 2003
Nut, Self-Locking, Plate, Two Lug, Floating, Reduced Rivet Spacing, Low Height, CRES, 125 KSI Ftu, 450 Degrees F and 800 Degrees F
A description is not available for this item.
January 31, 2001
Nut, Self-Locking, Plate, Two Lug, Floating, Reduced Rivet Spacing, Low Height, CRES, 125 KSI Ftu, 450 Degrees F and 800 Degrees F
A description is not available for this item.
NASM21076
November 1, 1999
Nut, Self-Locking, Plate, Two Lug, Floating, Reduced Rivet Spacing, Low Height, CRES, 125 KSI Ftu, 450 Degrees F and 800 Degrees F
A description is not available for this item.
Advertisement