NPFC - MIL-M-38510/28

MICROCIRCUITS, DIGITAL, TTL, LOW POWER SHIFT REGISTERS, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 2 August 1974
Status: inactive
Page Count: 62
scope:

This specification covers the requirements for monolithic silicon, TTL, low power shift register microcircuits. Three product assurance classes and a choice of case outline/lead finish are provided for each type and are reflected in the complete part number.

The complete part number shall be as shown in the following example:

The device type shall be as shown in the following:

Device type Circuit 01 4-bit right-shift, left-shift register 02 8-bit parallel-out, serial shift register 03 Dual, 8-bit shift register 04 4-bit shift register 05 8-bit parallel-out, serial shift register

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Letter Case outline, MIL-M-38510, appendix C A F-1 (14-pin, ¼" × ¼" flat pack) B F-3 (14-pin, ⅛" × ¼" flat pack) C D-1 (14-pin, ¼" × ¾" dual-in-line pack) D F-2 (14-pin, ¼" × ⅞" flat pack) E F-5 (16-pin, ¼" × ⅜" flat pack) F D-2 (16-pin, ¼" × ⅞" dual-in-line pack)

Supply voltage range

Device type 01 - - - - - - - - 0 Vdc to 8.0 Vdc Device type 02 - - - - - - - - 0 Vdc to 7,0 Vdc Device type 03 - - - - - - - - −0.5 Vdc to 7.0 Vdc Device type 04 - - - - - - - - −0.5 Vdc to 7.0 Vdc Device type 05 - - - - - - - - 0 Vdc to 7.0 Vdc Input voltage range - - - - - - 0 Vdc to 6.0 Vdc Storage temperature range - - - −65°C to 150°C Maximum power dissipation per register, PD Device type 01 - - - - - - - - 20 mW Device type 02 - - - - - - - - 120 mW Device type 03 - - - - - - - - 134 mW Device type 04 - - - - - - - - 124 mW Device type 05 - - - - - - - - 52 mW Lead temperature (soldering 10 seconds) - - - - - - - - 300°C Junction temperature - - - - - - - - - TJ = 175°C

Supply voltage - - - - - - - - - 4.5 Vdc min to 5.5 Vdc maximum Minimum high level input voltage - - - - - - - - - - - 2.0 Vdc Maximum low level input voltage Device type 01 - - - - - - - - 0.7 Vdc Device type 02 - - - - - - - - 0.8 Vdc Device type 03 - - - - - - - - 0.7 Vdc Device type 04 - - - - - - - - 0.7 Vdc Device type 05 - - - - - - - - 0.7 Vdc Ambient operating temperature range - - - - - - - - - - - - −55°C to 125°C Fanout Device type 01 High logic level - - - - - - 0.1 mA Low logic level - - - - - - 2.0 mA Device type 02 High logic level - - - - - - 0.2 mA Low logic level - - - - - - 4.0 mA Device types 03 and 04 High logic level - - - - - - 0.32 mA Low logic level - - - - - - 3.2 mA Device type 05 High logic level - - - - - - 0.2 mA Low logic level - - - - - - 2.0 mA

intended Use:

Microcircuits conforming to this specification are intended for use for Government microcircuit applications (original equipment) and logistic purposes.

Document History

May 7, 2015
Microcircuits, Digital, TTL, Low Power Shift Registers, Monolithic Silicon
A description is not available for this item.
August 3, 2010
Microcircuits, Digital, TTL, Low Power Shift Registers, Monolithic Silicon
This specification covers the detail requirements for monolithic, silicon, TTL, low power shift register, microcircuits. Two product assurance classes and a choice of case outlines and lead finishes...
October 4, 2005
MICROCIRCUITS, DIGITAL, TTL, LOW POWER SHIFT REGISTERS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic, silicon, TTL, low power shift register, microcircuits. Two product assurance classes and a choice of case outlines and lead finishes...
June 25, 2002
MICROCIRCUITS, DIGITAL, TTL, LOW POWER SHIFT REGISTERS, MONOLITHIC SILICON
A description is not available for this item.
October 6, 1995
MICROCIRCUITS, DIGITAL, TTL, LOW POWER SHIFT REGISTERS, MONOLITHIC SILICON
A description is not available for this item.
MICROCIRCUITS, DIGITAL, TTL, LOW POWER SHIFT REGISTERS, MONOLITHIC SILICON
A description is not available for this item.
June 17, 1976
MICROCIRCUITS, DIGITAL, TTL, LOW POWER SHIFT REGISTERS, MONOLITHIC SILICON
A description is not available for this item.
January 6, 1975
MICROCIRCUITS, DIGITAL, TTL, LOW POWER SHIFT REGISTERS, MONOLITHIC SILICON
A description is not available for this item.
December 2, 1974
MICROCIRCUITS, DIGITAL, TTL, LOW POWER SHIFT REGISTERS, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/28
August 2, 1974
MICROCIRCUITS, DIGITAL, TTL, LOW POWER SHIFT REGISTERS, MONOLITHIC SILICON
This specification covers the requirements for monolithic silicon, TTL, low power shift register microcircuits. Three product assurance classes and a choice of case outline/lead finish are provided...
October 15, 1973
MICROCIRCUITS, DIGITAL, TTL, LOW POWER SHIFT REGISTERS, MONOLITHIC SILICON
A description is not available for this item.
August 21, 1972
MICROCIRCUITS, DIGITAL, TTL, LOW POWER SHIFT REGISTERS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement