DLA - SMD-5962-87686 REV C

MICROCIRCUIT, DIGITAL, CMOS, 16 X 16 MULTIPLIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 17 April 1997
Status: inactive
Page Count: 26
scope:

This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.

The complete PIN is as shown in the following example:

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 7C517-42, 7217L-40 16 × 16 multiplier 02 7C517-55, 7217L-55 16 × 16 multiplier 03 7C517-75, 7217L-75 16 × 16 multiplier 04 7C517-25, 7217L-25 16 × 16 multiplier 05 7C517-30, 7217L-30 16 × 16 multiplier 06 7C517-40, 7217L-40 16 × 16 multiplier

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style U See figure 1 64 quad flat package X CDIP1-T64 64 dual-in-line package Y CQCC1-N68 68 square chip carrier package Z CMGA15-PN 68 pin grid array T CMGA3-PN 68 pin grid array

The lead finish is as specified in MIL-PRF-38535, appendix A.

Supply voltage range -------------------------- −0.5 V dc to +7.0 V dc DC voltage applied to outputs ----------------- −0.5 V dc to +7.0 V dc DC input voltage ------------------------------ −0.5 V dc to +7.0 V dc DC output current ----------------------------- 10 mA Maximum power dissipation 2/ ------------------ 1.2 W Lead temperature (soldering, 10 seconds) ------ +300°C Thermal resistance, junction-to-case (ΘJC): Cases X, Y, Z, and T ------------------------ See MIL-STD-1835 Case U -------------------------------------- 30°C/W 3/ Junction temperature (TJ) --------------------- +175°C Storage temperature range --------------------- −65°C to + 150°C

Supply voltage (VCC) ------------------------ +4.5 V dc to +5.5 V dc Ground voltage (GND) ------------------------ 0 V dc Input high voltage (VIH) -------------------- 2.0 V dc to 6.0 V dc Input low voltage (VIL) --------------------- −0.5 V dc to +0.8 V dc Case operating temperature range (TC) ------- −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 19, 1999
MICROCIRCUIT, DIGITAL, CMOS, 16 X 16 MULTIPLIER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-87686 REV C
April 17, 1997
MICROCIRCUIT, DIGITAL, CMOS, 16 X 16 MULTIPLIER, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A. The complete PIN is as shown in the following...
December 27, 1994
MICROCIRCUIT, DIGITAL, CMOS, 16 X 16 MULTIPLIER, MONOLITHIC SILICON
A description is not available for this item.
January 20, 1994
MICROCIRCUIT, DIGITAL, CMOS, 16 X 16 MULTIPLIER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
September 12, 1988
MICROCIRCUIT, DIGITAL, CMOS, 16 X 16 MULTIPLIER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement