DLA - SMD-5962-87686 REV A
MICROCIRCUIT, DIGITAL, CMOS, 16 X 16 MULTIPLIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 20 January 1994 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function Multiply time 01 7C517-42, 7217L-40 16 × 16 multiplier 42 ns 02 7C517-55, 7217L-55 16 × 16 multiplier 55 ns 03 7C517-75, 7217L-75 16 × 16 multiplier 75 ns
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline U 64-lead (.915" × .915" ×.090"), quad flat package (see figure 1) X D-13 (64-lead, 3,240" × .920" × .225"), dual-in-line package Y C-7 (68-terminal, .962 × .962 × .120"), square chip carrier package Z P-BC (68-pin, 1.135" × 1.135" × .345"), pin grid array
Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC voltage applied to outputs- - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC output current- - - - - - - - - - - - - - - - - - - 10 mA Maximum power dissipation 1/ - - - - - - - - - - - - - 1.2 W Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Cases X, Y, and Z- - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case U - - - - - - - - - - - - - - - - - - - - - - - 30°C/W 2/ Junction temperature (TJ)- - - - - - - - - - - - - - - +175°C Storage temperature range- - - - - - - - - - - - - - - −65°C to +150°C
Supply voltage (VCC) - - - - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Ground voltage (GND) - - - - - - - - - - - - - - - - - - - - 0 V dc Input high voltage (VIH) - - - - - - - - - - - - - - - - - - 2.0 V dc to 6.0 V dc Input low voltage (VIL)- - - - - - - - - - - - - - - - - - - −0.5 V dc to +0.8 V dc Case operating temperature range (TC)- - - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History