NPFC - MIL-I-2819
INSULATION BLOCK, THERMAL
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 10 December 1964 |
| Status: | inactive |
| Page Count: | 1 |
Document History
January 10, 2018
Insulation Block, Thermal
A description is not available for this item.
April 2, 2013
INSULATION BLOCK, THERMAL
The insulation covered by this specification is intended for use for thermal insulation of shipboard machinery and equipment operating to a 1,200 °F surface temperature for Class 2 and to a 1,700 °F...
November 17, 2004
INSULATION BLOCK, THERMAL
The insulation covered by this specification is intended for use for thermal insulation of machinery and equipment operating to 1200°F surface temperature for class 2 and to 1500°F for class 3. Class...
October 7, 1975
INSULATION BLOCK, THERMAL
This specification covers thermal insulation block for use on machinery and equipment at surface temperatures up to the approximate limits for the classes specified.
MIL-I-2819
December 10, 1964
INSULATION BLOCK, THERMAL
A description is not available for this item.